Vishay Intertechnology, Inc. THIN FILM,0603,39R2,.1%,25PPM,T/R,HAZMAT TNPW060339R2BEEA

Description
THIN FILM,0603,39R2,.1%,2 5PPM,T/R,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,0603,39R2,.1%,2 5PPM,T/R,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0603,39R2,.1%,25PPM,T/R,HAZMAT - TNPW060339R2BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0603,39R2,.1%,25PPM,T/R,HAZMAT
TNPW060339R2BEEA
THIN FILM,0603,39R2,.1%,25PPM,T/R,HAZMAT TNPW060339R2BEEA
THIN FILM,0603,39R2,.1%,2 5PPM,T/R,HAZMAT

THIN FILM,0603,39R2,.1%,25PPM,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW060339R2BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060339R2BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW060339R2BEEACT-ND
39.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

39.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060339R2BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060339R2BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW060339R2BEEATR-ND
39.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

39.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060339R2BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060339R2BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW060339R2BEEADKR-ND
39.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

39.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW060339R2BEEA 541-TNPW060339R2BEEACT-ND
Product Name THIN FILM,0603,39R2,.1%,25PPM,T/R,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details