Vishay Intertechnology, Inc. RES 39.0 OHM 1/10W 0.1% 0603 TNPW060339R0BETA

Description
RES 39.0ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 39.0ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.0 OHM 1/10W 0.1% 0603 - TNPW060339R0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.0 OHM 1/10W 0.1% 0603
TNPW060339R0BETA
RES 39.0 OHM 1/10W 0.1% 0603 TNPW060339R0BETA
RES 39.0ohm 1/10W 0.1% 0603

RES 39.0ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060339R0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060339R0BETA-ND
Chip Resistor - Surface Mount TNPW060339R0BETA-ND
39 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

39 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW060339R0BETA TNPW060339R0BETA-ND
Product Name RES 39.0 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 39 ohms 39 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers