Vishay Precision Group Chip Resistor - Surface Mount TNPW060339K7BEEA

Description
RES 39.7K OHM 0.1% 0.21W 0603
Request a Quote Datasheet
Description
RES 39.7K OHM 0.1% 0.21W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW060339K7BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060339K7BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW060339K7BEEACT-ND
RES 39.7K OHM 0.1% 0.21W 0603

RES 39.7K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060339K7BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060339K7BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW060339K7BEEATR-ND
39.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

39.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060339K7BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060339K7BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW060339K7BEEADKR-ND
RES 39.7K OHM 0.1% 0.21W 0603

RES 39.7K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW060339K7BEEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060339K7BEEA
Chip Resistor - Surface Mount TNPW060339K7BEEA
RES 39.7K OHM 0.1% 1/8W 0603

RES 39.7K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Resistor, Thin Film, 39.7Kohm, 100Mw 0.1%; Resistance Vishay - 05R3739 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 39.7Kohm, 100Mw 0.1%; Resistance Vishay
05R3739
Resistor, Thin Film, 39.7Kohm, 100Mw 0.1%; Resistance Vishay 05R3739
RESISTOR, THIN FILM, 39.7KOHM, 100mW 0.1%; Resistance:39.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 39.7KOHM, 100mW 0.1%; Resistance:39.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-TNPW060339K7BEEACT-ND TNPW060339K7BEEA 05R3739
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thin Film, 39.7Kohm, 100Mw 0.1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2552FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details