Vishay Precision Group RES 39.2K OHM 1/10W 0.1% 0603 TNPW060339K2BEEN

Description
RES 39.2Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 39.2Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2K OHM 1/10W 0.1% 0603 - TNPW060339K2BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2K OHM 1/10W 0.1% 0603
TNPW060339K2BEEN
RES 39.2K OHM 1/10W 0.1% 0603 TNPW060339K2BEEN
RES 39.2Kohm 1/10W 0.1% 0603

RES 39.2Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW060339K2BEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060339K2BEENCT-ND
Chip Resistor - Surface Mount 541-TNPW060339K2BEENCT-ND
39.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

39.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060339K2BEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060339K2BEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW060339K2BEENDKR-ND
39.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

39.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060339K2BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060339K2BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW060339K2BEENTR-ND
39.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

39.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Tnpw0603 39K2 0.1% T-9 E52 E3 Vishay - 50X3557 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0603 39K2 0.1% T-9 E52 E3 Vishay
50X3557
Tnpw0603 39K2 0.1% T-9 E52 E3 Vishay 50X3557
TNPW0603 39K2 0.1% T-9 E52 e3

TNPW0603 39K2 0.1% T-9 E52 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060339K2BEEN 541-TNPW060339K2BEENCT-ND 50X3557
Product Name RES 39.2K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Tnpw0603 39K2 0.1% T-9 E52 E3 Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 39200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details