Vishay Precision Group RES 390 OHM 1/10W 0.1% 0603 TNPW0603390RBEEA

Description
RES 390ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 390ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390 OHM 1/10W 0.1% 0603 - TNPW0603390RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 1/10W 0.1% 0603
TNPW0603390RBEEA
RES 390 OHM 1/10W 0.1% 0603 TNPW0603390RBEEA
RES 390ohm 1/10W 0.1% 0603

RES 390ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW0603390RBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603390RBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0603390RBEEADKR-ND
390 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

390 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603390RBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603390RBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0603390RBEEACT-ND
390 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

390 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603390RBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603390RBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0603390RBEEATR-ND
390 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

390 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 390 Ohm, 100Mw, 0.1%, Full Reel; Resistance Vishay - 05R4689 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 390 Ohm, 100Mw, 0.1%, Full Reel; Resistance Vishay
05R4689
Resistor, Thin Film, 390 Ohm, 100Mw, 0.1%, Full Reel; Resistance Vishay 05R4689
RESISTOR, THIN FILM, 390 OHM, 100mW, 0.1%, FULL REEL; Resistance:390ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 390 OHM, 100mW, 0.1%, FULL REEL; Resistance:390ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603390RBEEA 541-TNPW0603390RBEEADKR-ND 05R4689
Product Name RES 390 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistor, Thin Film, 390 Ohm, 100Mw, 0.1%, Full Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 390 ohms 390 ohms 390 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details