Vishay Intertechnology, Inc. RES 38.3K OHM 1/10W 0.1% 0603 TNPW060338K3BETA

Description
RES 38.3Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 38.3Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3K OHM 1/10W 0.1% 0603 - TNPW060338K3BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 1/10W 0.1% 0603
TNPW060338K3BETA
RES 38.3K OHM 1/10W 0.1% 0603 TNPW060338K3BETA
RES 38.3Kohm 1/10W 0.1% 0603

RES 38.3Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060338K3BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060338K3BETA-ND
Chip Resistor - Surface Mount TNPW060338K3BETA-ND
38.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

38.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW060338K3BETA TNPW060338K3BETA-ND
Product Name RES 38.3K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 38300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567787 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers