RES 38.3K OHM 0.1% 0.21W 0603
38.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 38.3K OHM 0.1% 0.21W 0603
RES 38.3Kohm 1/10W 0.1% 0603
RES 38.3K OHM 0.1% 1/8W 0603
RES, THIN FILM, 38K3, 0.1%, 0.063W, 0603, REEL; Resistance:38.3kohm;
RES 38.3K OHM 0.1% 0.21W 0603
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-TNPW060338K3BEEADKR-ND | TNPW060338K3BEEA | TNPW060338K3BEEA | 05R3732 | TNPW060338K3BEEA |
| Product Name | Chip Resistor - Surface Mount | RES 38.3K OHM 1/10W 0.1% 0603 | Chip Resistor - Surface Mount | Res, Thin Film, 38K3, 0.1%, 0.063W, 0603, Reel; Resistance Vishay | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 | Surface Mount Technology (SMT / SMD) | 0603; 0603 [1608 Metric] | 0603; 0603 (1608 Metric) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |