Vishay Precision Group Res Thin Film 0603 383 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW0603383RBECN

Description
Res Thin Film 0603 383 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 383 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 383 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW0603383RBECN - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 383 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW0603383RBECN
Res Thin Film 0603 383 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW0603383RBECN
Res Thin Film 0603 383 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 383 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603383RBECN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603383RBECN-ND
Chip Resistor - Surface Mount TNPW0603383RBECN-ND
383 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

383 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw-0603 383 0.1% T-9 R52 Vishay - 79K1869 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0603 383 0.1% T-9 R52 Vishay
79K1869
Tnpw-0603 383 0.1% T-9 R52 Vishay 79K1869
TNPW-0603 383 0.1% T-9 R52

TNPW-0603 383 0.1% T-9 R52

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603383RBECN TNPW0603383RBECN-ND 79K1869
Product Name Res Thin Film 0603 383 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw-0603 383 0.1% T-9 R52 Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details