Vishay Intertechnology, Inc. RSM, TNF 3.83K 1/16W 0.1% TNPW06033831BT9RT1

Description
RSM, TNF 3.83K 1/16W 0.1%
Request a Quote
Description
RSM, TNF 3.83K 1/16W 0.1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RSM, TNF 3.83K 1/16W 0.1% - TNPW06033831BT9RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RSM, TNF 3.83K 1/16W 0.1%
TNPW06033831BT9RT1
RSM, TNF 3.83K 1/16W 0.1% TNPW06033831BT9RT1
RSM, TNF 3.83K 1/16W 0.1%

RSM, TNF 3.83K 1/16W 0.1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW06033831BT9RT1
Product Name RSM, TNF 3.83K 1/16W 0.1%
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers