Vishay Intertechnology, Inc. RES 37.4 OHM 1/10W 0.1% 0603 TNPW060337R4BETA

Description
RES 37.4ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 37.4ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4 OHM 1/10W 0.1% 0603 - TNPW060337R4BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 1/10W 0.1% 0603
TNPW060337R4BETA
RES 37.4 OHM 1/10W 0.1% 0603 TNPW060337R4BETA
RES 37.4ohm 1/10W 0.1% 0603

RES 37.4ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060337R4BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060337R4BETA-ND
Chip Resistor - Surface Mount TNPW060337R4BETA-ND
37.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

37.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW060337R4BETA TNPW060337R4BETA-ND
Product Name RES 37.4 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 37.4 ohms 37.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Resistors - 3-2176090-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details