Vishay Intertechnology, Inc. RES 37.4K-OHM 1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA TNPW060337K4FETA

Description
RES 37.4K-OHM 1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA
Request a Quote
Description
RES 37.4K-OHM 1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 37.4K-OHM 1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA - TNPW060337K4FETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4K-OHM 1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA
TNPW060337K4FETA
RES 37.4K-OHM 1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA TNPW060337K4FETA
RES 37.4K-OHM 1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA

RES 37.4K-OHM 1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW060337K4FETA
Product Name RES 37.4K-OHM 1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers