Vishay Precision Group RES 37.4K OHM 1/10W 0.1% 0603 TNPW060337K4BEEA

Description
RES 37.4Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 37.4Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4K OHM 1/10W 0.1% 0603 - TNPW060337K4BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4K OHM 1/10W 0.1% 0603
TNPW060337K4BEEA
RES 37.4K OHM 1/10W 0.1% 0603 TNPW060337K4BEEA
RES 37.4Kohm 1/10W 0.1% 0603

RES 37.4Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW060337K4BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060337K4BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW060337K4BEEADKR-ND
RES 37.4K OHM 0.1% 0.21W 0603

RES 37.4K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060337K4BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060337K4BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW060337K4BEEATR-ND
37.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

37.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060337K4BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060337K4BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW060337K4BEEACT-ND
RES 37.4K OHM 0.1% 0.21W 0603

RES 37.4K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW060337K4BEEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060337K4BEEA
Chip Resistor - Surface Mount TNPW060337K4BEEA
RES 37.4K OHM 0.1% 1/8W 0603

RES 37.4K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, Thin Film, 37K4, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3728 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 37K4, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3728
Res, Thin Film, 37K4, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3728
RES, THIN FILM, 37K4, 0.1%, 0.063W, 0603, REEL; Resistance:37.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 37K4, 0.1%, 0.063W, 0603, REEL; Resistance:37.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW060337K4BEEA 541-TNPW060337K4BEEADKR-ND TNPW060337K4BEEA 05R3728
Product Name RES 37.4K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, 37K4, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 37400 ohms 37400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Resistors - 2567741P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details