Vishay Precision Group Chip Resistor - Surface Mount TNPW060337K0BEEA

Description
RES 37K OHM 0.1% 0.21W 0603
Request a Quote Datasheet
Description
RES 37K OHM 0.1% 0.21W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW060337K0BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060337K0BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW060337K0BEEACT-ND
RES 37K OHM 0.1% 0.21W 0603

RES 37K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060337K0BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060337K0BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW060337K0BEEADKR-ND
RES 37K OHM 0.1% 0.21W 0603

RES 37K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060337K0BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060337K0BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW060337K0BEEATR-ND
37 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

37 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res Thin Film 0603 37K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW060337K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 37K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW060337K0BEEA
Res Thin Film 0603 37K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060337K0BEEA
Res Thin Film 0603 37K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 37K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW060337K0BEEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060337K0BEEA
Chip Resistor - Surface Mount TNPW060337K0BEEA
RES 37K OHM 0.1% 1/8W 0603

RES 37K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Resistor, Thin Film, 37Kohm, 100Mw, 0.1%, Full Reel; Resistance Vishay - 05R3726 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 37Kohm, 100Mw, 0.1%, Full Reel; Resistance Vishay
05R3726
Resistor, Thin Film, 37Kohm, 100Mw, 0.1%, Full Reel; Resistance Vishay 05R3726
RESISTOR, THIN FILM, 37KOHM, 100mW, 0.1%, FULL REEL; Resistance:37kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 37KOHM, 100mW, 0.1%, FULL REEL; Resistance:37kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-TNPW060337K0BEEACT-ND TNPW060337K0BEEA TNPW060337K0BEEA 05R3726
Product Name Chip Resistor - Surface Mount Res Thin Film 0603 37K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Resistor, Thin Film, 37Kohm, 100Mw, 0.1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176092-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 787 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details