Vishay Intertechnology, Inc. RES 374 OHM 1/10W 0.1% 0603 TNPW0603374RBETA

Description
RES 374ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 374ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 374 OHM 1/10W 0.1% 0603 - TNPW0603374RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM 1/10W 0.1% 0603
TNPW0603374RBETA
RES 374 OHM 1/10W 0.1% 0603 TNPW0603374RBETA
RES 374ohm 1/10W 0.1% 0603

RES 374ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603374RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603374RBETA-ND
Chip Resistor - Surface Mount TNPW0603374RBETA-ND
374 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

374 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0603, 374 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C6387 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 374 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C6387
Tnpw, 0603, 374 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C6387
TNPW, 0603, 374 Ohm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0603, 374 Ohm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603374RBETA TNPW0603374RBETA-ND 65C6387
Product Name RES 374 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Tnpw, 0603, 374 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 374 ohms 374 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756460 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-1614893-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17800 ohms
View Details
2 suppliers