Vishay Precision Group Res, Thin Film, 370R, 0.5%, 0.063W, 0603, Reel; Resistance Vishay TNPW0603370RDHEA

Description
RES, THIN FILM, 370R, 0.5%, 0.063W, 0603, REEL; Resistance:370ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 370R, 0.5%, 0.063W, 0603, REEL; Resistance:370ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 370R, 0.5%, 0.063W, 0603, Reel; Resistance Vishay - 05R4672 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 370R, 0.5%, 0.063W, 0603, Reel; Resistance Vishay
05R4672
Res, Thin Film, 370R, 0.5%, 0.063W, 0603, Reel; Resistance Vishay 05R4672
RES, THIN FILM, 370R, 0.5%, 0.063W, 0603, REEL; Resistance:370ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 370R, 0.5%, 0.063W, 0603, REEL; Resistance:370ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05R4672
Product Name Res, Thin Film, 370R, 0.5%, 0.063W, 0603, Reel; Resistance Vishay
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 370 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details