Vishay Intertechnology, Inc. Vishay/DaleRES 36.0 OHM 1/10W 0.1% 0603 TNPW060336R0BEEN

Description
Vishay/DaleRES 36.0ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
Vishay/DaleRES 36.0ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 36.0 OHM 1/10W 0.1% 0603 - TNPW060336R0BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 36.0 OHM 1/10W 0.1% 0603
TNPW060336R0BEEN
Vishay/DaleRES 36.0 OHM 1/10W 0.1% 0603 TNPW060336R0BEEN
Vishay/DaleRES 36.0ohm 1/10W 0.1% 0603

Vishay/DaleRES 36.0ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060336R0BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060336R0BEEN-ND
Chip Resistor - Surface Mount TNPW060336R0BEEN-ND
36 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

36 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW060336R0BEEN TNPW060336R0BEEN-ND
Product Name Vishay/DaleRES 36.0 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 36 ohms 36 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details