Vishay Precision Group RES 36.5K OHM 1/10W 0.1% 0603 TNPW060336K5BEEA

Description
RES 36.5Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 36.5Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.5K OHM 1/10W 0.1% 0603 - TNPW060336K5BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5K OHM 1/10W 0.1% 0603
TNPW060336K5BEEA
RES 36.5K OHM 1/10W 0.1% 0603 TNPW060336K5BEEA
RES 36.5Kohm 1/10W 0.1% 0603

RES 36.5Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3661-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3661-1-ND
Chip Resistor - Surface Mount 541-3661-1-ND
36.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

36.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3661-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3661-6-ND
Chip Resistor - Surface Mount 541-3661-6-ND
36.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

36.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3661-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3661-2-ND
Chip Resistor - Surface Mount 541-3661-2-ND
36.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

36.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 36K5, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3724 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 36K5, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3724
Res, Thin Film, 36K5, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3724
RES, THIN FILM, 36K5, 0.1%, 0.063W, 0603, REEL; Resistance:36.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 36K5, 0.1%, 0.063W, 0603, REEL; Resistance:36.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 36K5, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1087 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K5, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1087
Res, 36K5, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1087
RES, 36K5, 0.1%, 0.125W, THIN FILM, SMD; Resistance:36.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 36K5, 0.1%, 0.125W, THIN FILM, SMD; Resistance:36.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW060336K5BEEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW060336K5BEEA
Resistors - Chip Resistor - Surface Mount TNPW060336K5BEEA
RES 36.5K OHM 0.1% 0.21W 0603

RES 36.5K OHM 0.1% 0.21W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW060336K5BEEA 541-3661-1-ND 05R3724 TNPW060336K5BEEA
Product Name RES 36.5K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 36K5, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 36500 ohms 36500 ohms 36500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts 0.2100 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1303FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 787 ohms
View Details
5 suppliers