Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975872-TNPW060336K0D
Mounting: SMD (SMT)
Resistance: 36 kΩ
Power Rating: 100 mW
Categories: OEM Parts(T-Z)
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 975872-TNPW060336K0DEEA |
| Product Name | OEM Parts - OEM Parts (T - Z) - TNPW060336K0DEEA |