Vishay Intertechnology, Inc. Res Thin Film 0603 361 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW0603361RBETA

Description
Res Thin Film 0603 361 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote
Description
Res Thin Film 0603 361 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 361 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW0603361RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 361 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW0603361RBETA
Res Thin Film 0603 361 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW0603361RBETA
Res Thin Film 0603 361 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 361 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Tnpw-0603 361 0.1% T-9 Rt1 Vishay - 66K6469 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0603 361 0.1% T-9 Rt1 Vishay
66K6469
Tnpw-0603 361 0.1% T-9 Rt1 Vishay 66K6469
TNPW-0603 361 0.1% T-9 RT1

TNPW-0603 361 0.1% T-9 RT1

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TNPW0603361RBETA 66K6469
Product Name Res Thin Film 0603 361 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Tnpw-0603 361 0.1% T-9 Rt1 Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.30E6 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details