Vishay Intertechnology, Inc. RES 360 OHM 1/10W 0.1% 0603 TNPW0603360RBETA

Description
RES 360ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 360ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360 OHM 1/10W 0.1% 0603 - TNPW0603360RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360 OHM 1/10W 0.1% 0603
TNPW0603360RBETA
RES 360 OHM 1/10W 0.1% 0603 TNPW0603360RBETA
RES 360ohm 1/10W 0.1% 0603

RES 360ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603360RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603360RBETA-ND
Chip Resistor - Surface Mount TNPW0603360RBETA-ND
360 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

360 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0603360RBETA TNPW0603360RBETA-ND
Product Name RES 360 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 360 ohms 360 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details