Vishay Intertechnology, Inc. RES 35.7K OHM 1/10W 0.1% 0603 TNPW060335K7BEEN

Description
RES 35.7Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 35.7Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7K OHM 1/10W 0.1% 0603 - TNPW060335K7BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7K OHM 1/10W 0.1% 0603
TNPW060335K7BEEN
RES 35.7K OHM 1/10W 0.1% 0603 TNPW060335K7BEEN
RES 35.7Kohm 1/10W 0.1% 0603

RES 35.7Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060335K7BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060335K7BEEN-ND
Chip Resistor - Surface Mount TNPW060335K7BEEN-ND
35.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

35.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW060335K7BEEN TNPW060335K7BEEN-ND
Product Name RES 35.7K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 35700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details