Vishay Precision Group Chip Resistor - Surface Mount TNPW060335K7BEEA

Description
35.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
35.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3659-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3659-6-ND
Chip Resistor - Surface Mount 541-3659-6-ND
35.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

35.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3659-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3659-2-ND
Chip Resistor - Surface Mount 541-3659-2-ND
35.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

35.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3659-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3659-1-ND
Chip Resistor - Surface Mount 541-3659-1-ND
35.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

35.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 35.7K OHM 1/10W 0.1% 0603 - TNPW060335K7BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7K OHM 1/10W 0.1% 0603
TNPW060335K7BEEA
RES 35.7K OHM 1/10W 0.1% 0603 TNPW060335K7BEEA
RES 35.7Kohm 1/10W 0.1% 0603

RES 35.7Kohm 1/10W 0.1% 0603

Supplier's Site
Res, Thin Film, 35K7, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3719 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 35K7, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3719
Res, Thin Film, 35K7, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3719
RES, THIN FILM, 35K7, 0.1%, 0.063W, 0603, REEL; Resistance:35.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 35K7, 0.1%, 0.063W, 0603, REEL; Resistance:35.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3659-6-ND TNPW060335K7BEEA 05R3719
Product Name Chip Resistor - Surface Mount RES 35.7K OHM 1/10W 0.1% 0603 Res, Thin Film, 35K7, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6194FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details