Vishay Intertechnology, Inc. Res Thin Film 0603 35.7K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060335K7BECN

Description
Res Thin Film 0603 35.7K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 35.7K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 35.7K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW060335K7BECN - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 35.7K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW060335K7BECN
Res Thin Film 0603 35.7K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060335K7BECN
Res Thin Film 0603 35.7K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 35.7K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW060335K7BECN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060335K7BECN-ND
Chip Resistor - Surface Mount TNPW060335K7BECN-ND
35.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

35.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW060335K7BECN TNPW060335K7BECN-ND
Product Name Res Thin Film 0603 35.7K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details