Vishay Precision Group RES 357 OHM 1/10W 0.1% 0603 TNPW0603357RBEEN

Description
RES 357ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 357ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 357 OHM 1/10W 0.1% 0603 - TNPW0603357RBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 1/10W 0.1% 0603
TNPW0603357RBEEN
RES 357 OHM 1/10W 0.1% 0603 TNPW0603357RBEEN
RES 357ohm 1/10W 0.1% 0603

RES 357ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603357RBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603357RBEEN-ND
Chip Resistor - Surface Mount TNPW0603357RBEEN-ND
357 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

357 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Tnpw0603 357R 0.1% T-9 E52 E3 Vishay - 50X3475 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0603 357R 0.1% T-9 E52 E3 Vishay
50X3475
Tnpw0603 357R 0.1% T-9 E52 E3 Vishay 50X3475
TNPW0603 357R 0.1% T-9 E52 e3

TNPW0603 357R 0.1% T-9 E52 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603357RBEEN TNPW0603357RBEEN-ND 50X3475
Product Name RES 357 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Tnpw0603 357R 0.1% T-9 E52 E3 Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 357 ohms 357 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details