Vishay Intertechnology, Inc. Res Thin Film 0603 357 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW0603357RBECN

Description
Res Thin Film 0603 357 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 357 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 357 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW0603357RBECN - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 357 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW0603357RBECN
Res Thin Film 0603 357 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW0603357RBECN
Res Thin Film 0603 357 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 357 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603357RBECN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603357RBECN-ND
Chip Resistor - Surface Mount TNPW0603357RBECN-ND
357 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

357 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0603357RBECN - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603357RBECN
Chip Resistor - Surface Mount TNPW0603357RBECN
RES 357 OHM 0.1% 1/10W 0603

RES 357 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW0603357RBECN TNPW0603357RBECN-ND TNPW0603357RBECN
Product Name Res Thin Film 0603 357 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567747 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details