Vishay Intertechnology, Inc. RES 34.8 OHM 1/10W 0.1% 0603 TNPW060334R8BEEN

Description
RES 34.8ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 34.8ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8 OHM 1/10W 0.1% 0603 - TNPW060334R8BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 1/10W 0.1% 0603
TNPW060334R8BEEN
RES 34.8 OHM 1/10W 0.1% 0603 TNPW060334R8BEEN
RES 34.8ohm 1/10W 0.1% 0603

RES 34.8ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060334R8BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060334R8BEEN-ND
Chip Resistor - Surface Mount TNPW060334R8BEEN-ND
34.8 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

34.8 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW060334R8BEEN TNPW060334R8BEEN-ND
Product Name RES 34.8 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 34.8 ohms 34.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58C10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
4 suppliers