Vishay Intertechnology, Inc. RES 34.0 OHM 1/10W 0.1% 0603 TNPW060334R0BEEA

Description
RES 34.0ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 34.0ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.0 OHM 1/10W 0.1% 0603 - TNPW060334R0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.0 OHM 1/10W 0.1% 0603
TNPW060334R0BEEA
RES 34.0 OHM 1/10W 0.1% 0603 TNPW060334R0BEEA
RES 34.0ohm 1/10W 0.1% 0603

RES 34.0ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060334R0BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060334R0BEEA-ND
Chip Resistor - Surface Mount TNPW060334R0BEEA-ND
34 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

34 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW060334R0BEEA TNPW060334R0BEEA-ND
Product Name RES 34.0 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 34 ohms 34 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6202FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Chassis Mount Resistors - 1-1614782-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2200 ohms
View Details
2 suppliers