Vishay Intertechnology, Inc. RES 34.0K OHM 1/10W 0.1% 0603 TNPW060334K0BEEA

Description
RES 34.0Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 34.0Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.0K OHM 1/10W 0.1% 0603 - TNPW060334K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.0K OHM 1/10W 0.1% 0603
TNPW060334K0BEEA
RES 34.0K OHM 1/10W 0.1% 0603 TNPW060334K0BEEA
RES 34.0Kohm 1/10W 0.1% 0603

RES 34.0Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3185-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3185-2-ND
Chip Resistor - Surface Mount 541-3185-2-ND
34 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

34 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3185-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3185-6-ND
Chip Resistor - Surface Mount 541-3185-6-ND
34 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

34 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3185-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3185-1-ND
Chip Resistor - Surface Mount 541-3185-1-ND
34 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

34 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW060334K0BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW060334K0BEEA
Resistors - Chip Resistor - Surface Mount TNPW060334K0BEEA
RES 34K OHM 0.1% 0.21W 0603

RES 34K OHM 0.1% 0.21W 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060334K0BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060334K0BEEA
Chip Resistor - Surface Mount TNPW060334K0BEEA
RES 34K OHM 0.1% 1/10W 0603

RES 34K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, Thin Film, 34K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3712 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 34K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3712
Res, Thin Film, 34K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3712
RES, THIN FILM, 34K, 0.1%, 0.063W, 0603, REEL; Resistance:34kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 34K, 0.1%, 0.063W, 0603, REEL; Resistance:34kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number TNPW060334K0BEEA 541-3185-2-ND TNPW060334K0BEEA TNPW060334K0BEEA 05R3712
Product Name RES 34.0K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, 34K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 34000 ohms 34000 ohms 34000 ohms 34000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.2100 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details