348 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
TNPW-0603 348 0.1% T-13 RT1
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPW0603348RBYTA-ND | 67R4166 |
| Product Name | Chip Resistor - Surface Mount | Tnpw-0603 348 0.1% T-13 Rt1 Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 |
| Resistance Range | 348 ohms |