348 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
348 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
348 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 348ohm 1/10W 0.1% 0603
RES 348 OHM 0.1% 1/10W 0603
RES, THIN FILM, 348R, 0.1%, 0.063W, 0603, REEL; Resistance:348ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 541-TNPW0603348RBEEATR-ND | TNPW0603348RBEEA | TNPW0603348RBEEA | 05R4646 |
| Product Name | Chip Resistor - Surface Mount | RES 348 OHM 1/10W 0.1% 0603 | Chip Resistor - Surface Mount | Res, Thin Film, 348R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 | 0603; 0603 [1608 Metric] | |
| Resistance Range | 348 ohms | 348 ohms | 348 ohms | 348 ohms |