Vishay Intertechnology, Inc. Res Thin Film 0603 344 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW0603344RBETA

Description
Res Thin Film 0603 344 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 344 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 344 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW0603344RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 344 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW0603344RBETA
Res Thin Film 0603 344 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW0603344RBETA
Res Thin Film 0603 344 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 344 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603344RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603344RBETA-ND
Chip Resistor - Surface Mount TNPW0603344RBETA-ND
344 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

344 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw-0603 344 .1% T-9 Rt1 Rohs Compliant Vishay - 39K4030 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0603 344 .1% T-9 Rt1 Rohs Compliant Vishay
39K4030
Tnpw-0603 344 .1% T-9 Rt1 Rohs Compliant Vishay 39K4030
TNPW-0603 344 .1% T-9 RT1 ROHS COMPLIANT: NO

TNPW-0603 344 .1% T-9 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603344RBETA TNPW0603344RBETA-ND 39K4030
Product Name Res Thin Film 0603 344 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw-0603 344 .1% T-9 Rt1 Rohs Compliant Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573220 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 47000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers