Vishay Precision Group Chip Resistor - Surface Mount TNPW060333R2BETA

Description
33.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
33.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060333R2BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060333R2BETA-ND
Chip Resistor - Surface Mount TNPW060333R2BETA-ND
33.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

33.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
RES 33.2 OHM 1/10W 0.1% 0603 - TNPW060333R2BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 1/10W 0.1% 0603
TNPW060333R2BETA
RES 33.2 OHM 1/10W 0.1% 0603 TNPW060333R2BETA
RES 33.2ohm 1/10W 0.1% 0603

RES 33.2ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060333R2BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060333R2BETA
Chip Resistor - Surface Mount TNPW060333R2BETA
RES 33.2 OHM 0.1% 1/10W 0603

RES 33.2 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, Thin Film, 33R2, 0.1%, 0.1W, 0603; Resistance Vishay - 95C2445 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 33R2, 0.1%, 0.1W, 0603; Resistance Vishay
95C2445
Res, Thin Film, 33R2, 0.1%, 0.1W, 0603; Resistance Vishay 95C2445
RES, THIN FILM, 33R2, 0.1%, 0.1W, 0603; Resistance:33.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

RES, THIN FILM, 33R2, 0.1%, 0.1W, 0603; Resistance:33.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW060333R2BETA-ND TNPW060333R2BETA TNPW060333R2BETA 95C2445
Product Name Chip Resistor - Surface Mount RES 33.2 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 33R2, 0.1%, 0.1W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms 33.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details