Vishay Precision Group RES 33.2 OHM 1/10W 0.1% 0603 TNPW060333R2BEEA

Description
RES 33.2ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 33.2ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2 OHM 1/10W 0.1% 0603 - TNPW060333R2BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 1/10W 0.1% 0603
TNPW060333R2BEEA
RES 33.2 OHM 1/10W 0.1% 0603 TNPW060333R2BEEA
RES 33.2ohm 1/10W 0.1% 0603

RES 33.2ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW060333R2BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060333R2BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW060333R2BEEATR-ND
33.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

33.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060333R2BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060333R2BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW060333R2BEEACT-ND
33.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

33.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060333R2BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060333R2BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW060333R2BEEADKR-ND
33.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

33.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW060333R2BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060333R2BEEA
Chip Resistor - Surface Mount TNPW060333R2BEEA
RES 33.2 OHM 0.1% 1/10W 0603

RES 33.2 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, Thin Film, 33R2, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R4627 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 33R2, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R4627
Res, Thin Film, 33R2, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R4627
RES, THIN FILM, 33R2, 0.1%, 0.063W, 0603, REEL; Resistance:33.2ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 33R2, 0.1%, 0.063W, 0603, REEL; Resistance:33.2ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW060333R2BEEA 541-TNPW060333R2BEEATR-ND TNPW060333R2BEEA 05R4627
Product Name RES 33.2 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, 33R2, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms 33.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573259 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1000 ohms
View Details