Vishay Precision Group Res Thin Film 0603 33.6K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060333K6BEEA

Description
Res Thin Film 0603 33.6K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 33.6K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 33.6K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW060333K6BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 33.6K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW060333K6BEEA
Res Thin Film 0603 33.6K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060333K6BEEA
Res Thin Film 0603 33.6K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 33.6K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW060333K6BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060333K6BEEA-ND
Chip Resistor - Surface Mount TNPW060333K6BEEA-ND
33.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

33.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 33.6Kohm, 100Mw 0.1%; Resistance Vishay - 05R3710 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 33.6Kohm, 100Mw 0.1%; Resistance Vishay
05R3710
Resistor, Thin Film, 33.6Kohm, 100Mw 0.1%; Resistance Vishay 05R3710
RESISTOR, THIN FILM, 33.6KOHM, 100mW 0.1%; Resistance:33.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 33.6KOHM, 100mW 0.1%; Resistance:33.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - TNPW060333K6BEEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060333K6BEEA
Chip Resistor - Surface Mount TNPW060333K6BEEA
RES 33.6K OHM 0.1% 1/8W 0603

RES 33.6K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW060333K6BEEA TNPW060333K6BEEA-ND 05R3710 TNPW060333K6BEEA
Product Name Res Thin Film 0603 33.6K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Resistor, Thin Film, 33.6Kohm, 100Mw 0.1%; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.2100 watts 0.1250 watts 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 2567471P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details