Vishay Precision Group Chip Resistor - Surface Mount TNPW060333K2BETA

Description
33.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
33.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060333K2BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060333K2BETA-ND
Chip Resistor - Surface Mount TNPW060333K2BETA-ND
33.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

33.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
RES 33.2K OHM 1/10W 0.1% 0603 - TNPW060333K2BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1/10W 0.1% 0603
TNPW060333K2BETA
RES 33.2K OHM 1/10W 0.1% 0603 TNPW060333K2BETA
RES 33.2Kohm 1/10W 0.1% 0603

RES 33.2Kohm 1/10W 0.1% 0603

Supplier's Site
Tnpw, 0603, 33.2 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C6375 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 33.2 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C6375
Tnpw, 0603, 33.2 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C6375
TNPW, 0603, 33.2 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0603, 33.2 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060333K2BETA-ND TNPW060333K2BETA 65C6375
Product Name Chip Resistor - Surface Mount RES 33.2K OHM 1/10W 0.1% 0603 Tnpw, 0603, 33.2 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details