Vishay Precision Group RES 33.2K OHM 1/10W 0.1% 0603 TNPW060333K2BEEA

Description
RES 33.2Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 33.2Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 1/10W 0.1% 0603 - TNPW060333K2BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1/10W 0.1% 0603
TNPW060333K2BEEA
RES 33.2K OHM 1/10W 0.1% 0603 TNPW060333K2BEEA
RES 33.2Kohm 1/10W 0.1% 0603

RES 33.2Kohm 1/10W 0.1% 0603

Supplier's Site
Surface Mount Resistors - 2620746 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620746
Surface Mount Resistors 2620746
Vishay TNPW060333K2BEEA

Vishay TNPW060333K2BEEA

Supplier's Site
Surface Mount Resistors - 2620746P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620746P
Surface Mount Resistors 2620746P
Vishay TNPW060333K2BEEA

Vishay TNPW060333K2BEEA

Supplier's Site
Surface Mount Resistors - 2620745 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620745
Surface Mount Resistors 2620745
Vishay TNPW060333K2BEEA

Vishay TNPW060333K2BEEA

Supplier's Site
Chip Resistor - Surface Mount - 541-2018-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2018-1-ND
Chip Resistor - Surface Mount 541-2018-1-ND
33.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

33.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2018-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2018-6-ND
Chip Resistor - Surface Mount 541-2018-6-ND
33.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

33.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2018-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2018-2-ND
Chip Resistor - Surface Mount 541-2018-2-ND
33.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

33.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 33K2, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 83R8987 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 33K2, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
83R8987
Res, Thin Film, 33K2, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 83R8987
RES, THIN FILM, 33K2, 0.1%, 0.1W, 0603, REEL; Resistance:33.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 33K2, 0.1%, 0.1W, 0603, REEL; Resistance:33.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 33K2, 0.1%, 0.063W, 0603; Resistance Vishay - 05R3708 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 33K2, 0.1%, 0.063W, 0603; Resistance Vishay
05R3708
Res, Thin Film, 33K2, 0.1%, 0.063W, 0603; Resistance Vishay 05R3708
RES, THIN FILM, 33K2, 0.1%, 0.063W, 0603; Resistance:33.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 33K2, 0.1%, 0.063W, 0603; Resistance:33.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, 33K2, 0.1%, 0.125W, 0603 Rohs Compliant Vishay - 85AH5651 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 33K2, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
85AH5651
Res, Aec-Q200, 33K2, 0.1%, 0.125W, 0603 Rohs Compliant Vishay 85AH5651
RES, AEC-Q200, 33K2, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 33K2, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TNPW060333K2BEEA 2620746 541-2018-1-ND 83R8987 85AH5651
Product Name RES 33.2K OHM 1/10W 0.1% 0603 Surface Mount Resistors Chip Resistor - Surface Mount Res, Thin Film, 33K2, 0.1%, 0.1W, 0603, Reel; Resistance Vishay Res, Aec-Q200, 33K2, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
Mounting / Packaging 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 33200 ohms 3.32E-5 ohms 33200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1250 watts 0.2100 watts 0.1250 watts
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details