Vishay Precision Group Chip Resistor - Surface Mount TNPW0603332KBEEA

Description
332 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
332 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3654-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3654-6-ND
Chip Resistor - Surface Mount 541-3654-6-ND
332 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

332 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3654-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3654-1-ND
Chip Resistor - Surface Mount 541-3654-1-ND
332 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

332 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3654-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3654-2-ND
Chip Resistor - Surface Mount 541-3654-2-ND
332 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

332 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 332K OHM 1/10W 0.1% 0603 - TNPW0603332KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332K OHM 1/10W 0.1% 0603
TNPW0603332KBEEA
RES 332K OHM 1/10W 0.1% 0603 TNPW0603332KBEEA
RES 332Kohm 1/10W 0.1% 0603

RES 332Kohm 1/10W 0.1% 0603

Supplier's Site
Res, Thin Film, 332K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 05R2389 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 332K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
05R2389
Res, Thin Film, 332K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 05R2389
RES, THIN FILM, 332K, 0.1%, 0.1W, 0603, REEL; Resistance:332kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 332K, 0.1%, 0.1W, 0603, REEL; Resistance:332kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 332K, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1086 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332K, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1086
Res, 332K, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1086
RES, 332K, 0.1%, 0.125W, THIN FILM, SMD; Resistance:332kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 332K, 0.1%, 0.125W, THIN FILM, SMD; Resistance:332kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3654-6-ND TNPW0603332KBEEA 05R2389
Product Name Chip Resistor - Surface Mount RES 332K OHM 1/10W 0.1% 0603 Res, Thin Film, 332K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 1614913-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details