Vishay Intertechnology, Inc. THIN FILM,0603,330,.5%,50PPM,T/R TNPW0603330RDHTA

Description
THIN FILM,0603,330,.5%,50 PPM,T/R
Request a Quote Datasheet
Description
THIN FILM,0603,330,.5%,50 PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0603,330,.5%,50PPM,T/R - TNPW0603330RDHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0603,330,.5%,50PPM,T/R
TNPW0603330RDHTA
THIN FILM,0603,330,.5%,50PPM,T/R TNPW0603330RDHTA
THIN FILM,0603,330,.5%,50 PPM,T/R

THIN FILM,0603,330,.5%,50PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603330RDHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603330RDHTA-ND
Chip Resistor - Surface Mount TNPW0603330RDHTA-ND
330 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

330 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0603330RDHTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603330RDHTA
Chip Resistor - Surface Mount TNPW0603330RDHTA
RES 330 OHM 0.5% 1/10W 0603

RES 330 OHM 0.5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW0603330RDHTA TNPW0603330RDHTA-ND TNPW0603330RDHTA
Product Name THIN FILM,0603,330,.5%,50PPM,T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567479 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details