Vishay Precision Group RES 330K OHM 1/10W 0.1% 0603 TNPW0603330KBEEA

Description
RES 330Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 330Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330K OHM 1/10W 0.1% 0603 - TNPW0603330KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330K OHM 1/10W 0.1% 0603
TNPW0603330KBEEA
RES 330K OHM 1/10W 0.1% 0603 TNPW0603330KBEEA
RES 330Kohm 1/10W 0.1% 0603

RES 330Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3183-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3183-1-ND
Chip Resistor - Surface Mount 541-3183-1-ND
330 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

330 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3183-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3183-2-ND
Chip Resistor - Surface Mount 541-3183-2-ND
330 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

330 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3183-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3183-6-ND
Chip Resistor - Surface Mount 541-3183-6-ND
330 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

330 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 330K, 0.1%, 0.125W, 0603, Thin Film; Resistance Vishay - 65AC3587 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 0.1%, 0.125W, 0603, Thin Film; Resistance Vishay
65AC3587
Res, 330K, 0.1%, 0.125W, 0603, Thin Film; Resistance Vishay 65AC3587
RES, 330K, 0.1%, 0.125W, 0603, THIN FILM; Resistance:330kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 330K, 0.1%, 0.125W, 0603, THIN FILM; Resistance:330kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330K, 0.1%, 0.125W, 0603, Thin Film; Resistance Vishay - 44P2768 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 0.1%, 0.125W, 0603, Thin Film; Resistance Vishay
44P2768
Res, 330K, 0.1%, 0.125W, 0603, Thin Film; Resistance Vishay 44P2768
RES, 330K, 0.1%, 0.125W, 0603, THIN FILM; Resistance:330kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 330K, 0.1%, 0.125W, 0603, THIN FILM; Resistance:330kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603330KBEEA 541-3183-1-ND 65AC3587
Product Name RES 330K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, 330K, 0.1%, 0.125W, 0603, Thin Film; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 330000 ohms 330000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Surface Mount Resistors - 1-1614890-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details