Vishay Intertechnology, Inc. Res Thin Film 0603 32.8K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060332K8BEEA

Description
Res Thin Film 0603 32.8K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 32.8K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 32.8K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW060332K8BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 32.8K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW060332K8BEEA
Res Thin Film 0603 32.8K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060332K8BEEA
Res Thin Film 0603 32.8K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 32.8K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW060332K8BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060332K8BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW060332K8BEEATR-ND
32.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

32.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060332K8BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060332K8BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW060332K8BEEADKR-ND
RES 32.8K OHM 0.1% 0.21W 0603

RES 32.8K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060332K8BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060332K8BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW060332K8BEEACT-ND
RES 32.8K OHM 0.1% 0.21W 0603

RES 32.8K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW060332K8BEEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060332K8BEEA
Chip Resistor - Surface Mount TNPW060332K8BEEA
RES 32.8K OHM 0.1% 1/8W 0603

RES 32.8K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW060332K8BEEA 541-TNPW060332K8BEEATR-ND TNPW060332K8BEEA
Product Name Res Thin Film 0603 32.8K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.2100 watts 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details