Vishay Intertechnology, Inc. Res Thin Film 0603 32.4K Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R TNPW060332K4DHEA

Description
Res Thin Film 0603 32.4K Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 32.4K Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 32.4K Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R - TNPW060332K4DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 32.4K Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R
TNPW060332K4DHEA
Res Thin Film 0603 32.4K Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R TNPW060332K4DHEA
Res Thin Film 0603 32.4K Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R

Res Thin Film 0603 32.4K Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW060332K4DHEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060332K4DHEA-ND
Chip Resistor - Surface Mount TNPW060332K4DHEA-ND
32.4 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

32.4 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW060332K4DHEA TNPW060332K4DHEA-ND
Product Name Res Thin Film 0603 32.4K Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.2100 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details