Vishay Intertechnology, Inc. Res Thin Film 0603 32.4K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060332K4DETA

Description
Res Thin Film 0603 32.4K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 32.4K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 32.4K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW060332K4DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 32.4K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW060332K4DETA
Res Thin Film 0603 32.4K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060332K4DETA
Res Thin Film 0603 32.4K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 32.4K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW060332K4DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060332K4DETA-ND
Chip Resistor - Surface Mount TNPW060332K4DETA-ND
32.4 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

32.4 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0603, 32.4 Kohm, 0.5%, 25 Ppm Vishay - 65C6369 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 32.4 Kohm, 0.5%, 25 Ppm Vishay
65C6369
Tnpw, 0603, 32.4 Kohm, 0.5%, 25 Ppm Vishay 65C6369
TNPW, 0603, 32.4 kOhm, 0.5%, 25 ppm

TNPW, 0603, 32.4 kOhm, 0.5%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060332K4DETA TNPW060332K4DETA-ND 65C6369
Product Name Res Thin Film 0603 32.4K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0603, 32.4 Kohm, 0.5%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details