Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060332K4BEEN

Description
32.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
32.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3652-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3652-2-ND
Chip Resistor - Surface Mount 541-3652-2-ND
32.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

32.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3652-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3652-1-ND
Chip Resistor - Surface Mount 541-3652-1-ND
32.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

32.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3652-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3652-6-ND
Chip Resistor - Surface Mount 541-3652-6-ND
32.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

32.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD Resistor - 52-TNPW060332K4BEEN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32.4kR 0.1% 0603 SMD Chip Resistor, Thin Film Product overview: TNPW060332K4BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060332K4BEEN can be used for catalog matching and distributor lookup.

32.4kR 0.1% 0603 SMD Chip Resistor, Thin Film Product overview: TNPW060332K4BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060332K4BEEN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 32.4K OHM 1/10W 0.1% 0603 - TNPW060332K4BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4K OHM 1/10W 0.1% 0603
TNPW060332K4BEEN
RES 32.4K OHM 1/10W 0.1% 0603 TNPW060332K4BEEN
RES 32.4Kohm 1/10W 0.1% 0603

RES 32.4Kohm 1/10W 0.1% 0603

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW060332K4BEEN
937177-TNPW060332K4BEEN
Chip Resistor - Surface Mount - TNPW060332K4BEEN 937177-TNPW060332K4BEEN
Manufacturer: Vishay Win Source Part Number: 937177-TNPW060332K4B EEN Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 32.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: TNPW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-3652-6, 541-3652-2, TNPW060332K4BEEN-ND, 541-3652-1, TNPW0603 32K4 0.1% T9 E52 E3

Manufacturer: Vishay
Win Source Part Number: 937177-TNPW060332K4BEEN
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 32.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: TNPW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-3652-6, 541-3652-2, TNPW060332K4BEEN-ND, 541-3652-1, TNPW0603 32K4 0.1% T9 E52 E3

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW060332K4BEEN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW060332K4BEEN
Resistors - Chip Resistor - Surface Mount TNPW060332K4BEEN
RES 32.4K OHM 0.1% 0.21W 0603

RES 32.4K OHM 0.1% 0.21W 0603

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-3652-2-ND 52-TNPW060332K4BEEN TNPW060332K4BEEN 937177-TNPW060332K4BEEN TNPW060332K4BEEN
Product Name Chip Resistor - Surface Mount SMD Resistor RES 32.4K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount - TNPW060332K4BEEN Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 (1608 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details