Vishay Precision Group Chip Resistor - Surface Mount TNPW060332K4BEEA

Description
32.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
32.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNP32.4KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP32.4KAATR-ND
Chip Resistor - Surface Mount TNP32.4KAATR-ND
32.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

32.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP32.4KAADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP32.4KAADKR-ND
Chip Resistor - Surface Mount TNP32.4KAADKR-ND
32.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

32.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP32.4KAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP32.4KAACT-ND
Chip Resistor - Surface Mount TNP32.4KAACT-ND
32.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

32.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 32.4K OHM 1/10W 0.1% 0603 - TNPW060332K4BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4K OHM 1/10W 0.1% 0603
TNPW060332K4BEEA
RES 32.4K OHM 1/10W 0.1% 0603 TNPW060332K4BEEA
RES 32.4Kohm 1/10W 0.1% 0603

RES 32.4Kohm 1/10W 0.1% 0603

Supplier's Site
Res, Thin Film, 32K4, 0.1%, 0.063W, 0603; Resistance Vishay - 05R3703 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 32K4, 0.1%, 0.063W, 0603; Resistance Vishay
05R3703
Res, Thin Film, 32K4, 0.1%, 0.063W, 0603; Resistance Vishay 05R3703
RES, THIN FILM, 32K4, 0.1%, 0.063W, 0603; Resistance:32.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 32K4, 0.1%, 0.063W, 0603; Resistance:32.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 32K4, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 83R8986 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 32K4, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
83R8986
Res, Thin Film, 32K4, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 83R8986
RES, THIN FILM, 32K4, 0.1%, 0.1W, 0603, REEL; Resistance:32.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 32K4, 0.1%, 0.1W, 0603, REEL; Resistance:32.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNP32.4KAATR-ND TNPW060332K4BEEA 05R3703
Product Name Chip Resistor - Surface Mount RES 32.4K OHM 1/10W 0.1% 0603 Res, Thin Film, 32K4, 0.1%, 0.063W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2573341 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 5.1 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details