Vishay Intertechnology, Inc. Res Thin Film 0603 32K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060332K0BETA

Description
Res Thin Film 0603 32K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 32K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 32K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW060332K0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 32K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW060332K0BETA
Res Thin Film 0603 32K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW060332K0BETA
Res Thin Film 0603 32K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 32K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW060332K0BETATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060332K0BETATR-ND
Chip Resistor - Surface Mount 541-TNPW060332K0BETATR-ND
32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060332K0BETADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060332K0BETADKR-ND
Chip Resistor - Surface Mount 541-TNPW060332K0BETADKR-ND
RES 32K OHM 0.1% 1/10W 0603

RES 32K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060332K0BETACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060332K0BETACT-ND
Chip Resistor - Surface Mount 541-TNPW060332K0BETACT-ND
RES 32K OHM 0.1% 1/10W 0603

RES 32K OHM 0.1% 1/10W 0603

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW060332K0BETA 541-TNPW060332K0BETATR-ND
Product Name Res Thin Film 0603 32K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details