Vishay Precision Group RES 324K OHM 1/10W 0.1% 0603 TNPW0603324KBEEA

Description
RES 324Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 324Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324K OHM 1/10W 0.1% 0603 - TNPW0603324KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324K OHM 1/10W 0.1% 0603
TNPW0603324KBEEA
RES 324K OHM 1/10W 0.1% 0603 TNPW0603324KBEEA
RES 324Kohm 1/10W 0.1% 0603

RES 324Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW0603324KBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603324KBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0603324KBEEADKR-ND
324 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

324 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603324KBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603324KBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0603324KBEEACT-ND
324 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

324 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603324KBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603324KBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0603324KBEEATR-ND
324 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

324 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 324K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 05R2385 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 324K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
05R2385
Res, Thin Film, 324K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 05R2385
RES, THIN FILM, 324K, 0.1%, 0.1W, 0603, REEL; Resistance:324kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 324K, 0.1%, 0.1W, 0603, REEL; Resistance:324kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603324KBEEA 541-TNPW0603324KBEEADKR-ND 05R2385
Product Name RES 324K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 324K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 324000 ohms 324000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers