Vishay Precision Group Chip Resistor - Surface Mount TNPW0603320RBEEA

Description
320 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
320 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4544-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4544-6-ND
Chip Resistor - Surface Mount 541-4544-6-ND
320 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

320 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4544-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4544-2-ND
Chip Resistor - Surface Mount 541-4544-2-ND
320 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

320 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4544-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4544-1-ND
Chip Resistor - Surface Mount 541-4544-1-ND
320 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

320 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 320R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R4621 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 320R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R4621
Res, Thin Film, 320R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R4621
RES, THIN FILM, 320R, 0.1%, 0.063W, 0603, REEL; Resistance:320ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 320R, 0.1%, 0.063W, 0603, REEL; Resistance:320ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW0603320RBEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603320RBEEA
Chip Resistor - Surface Mount TNPW0603320RBEEA
RES 320 OHM 0.1% 1/10W 0603

RES 320 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 541-4544-6-ND 05R4621 TNPW0603320RBEEA
Product Name Chip Resistor - Surface Mount Res, Thin Film, 320R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 320 ohms 320 ohms 320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1614881-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 154000 ohms
View Details
3 suppliers