Vishay Precision Group Chip Resistor - Surface Mount TNPW0603320KBEEA

Description
320 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
320 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0603320KBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603320KBEEA-ND
Chip Resistor - Surface Mount TNPW0603320KBEEA-ND
320 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

320 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0603320KBEEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603320KBEEA
Chip Resistor - Surface Mount TNPW0603320KBEEA
RES 320K OHM 0.1% 1/8W 0603

RES 320K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Resistor, Thin Film, 320Kohm, 100Mw, 0.1%, Full Reel; Resistance Vishay - 05R2383 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 320Kohm, 100Mw, 0.1%, Full Reel; Resistance Vishay
05R2383
Resistor, Thin Film, 320Kohm, 100Mw, 0.1%, Full Reel; Resistance Vishay 05R2383
RESISTOR, THIN FILM, 320KOHM, 100mW, 0.1%, FULL REEL; Resistance:320kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 320KOHM, 100mW, 0.1%, FULL REEL; Resistance:320kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603320KBEEA-ND TNPW0603320KBEEA 05R2383
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thin Film, 320Kohm, 100Mw, 0.1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details