Vishay Intertechnology, Inc. THIN FILM,0603,31.6K,1%,50PPM,T/R TNPW060331K6FHTA

Description
THIN FILM,0603,31.6K,1%,5 0PPM,T/R
Request a Quote Datasheet
Description
THIN FILM,0603,31.6K,1%,5 0PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0603,31.6K,1%,50PPM,T/R - TNPW060331K6FHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0603,31.6K,1%,50PPM,T/R
TNPW060331K6FHTA
THIN FILM,0603,31.6K,1%,50PPM,T/R TNPW060331K6FHTA
THIN FILM,0603,31.6K,1%,5 0PPM,T/R

THIN FILM,0603,31.6K,1%,50PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW060331K6FHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060331K6FHTA-ND
Chip Resistor - Surface Mount TNPW060331K6FHTA-ND
31.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

31.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW060331K6FHTA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060331K6FHTA
Chip Resistor - Surface Mount TNPW060331K6FHTA
RES 31.6K OHM 1% 1/10W 0603

RES 31.6K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW060331K6FHTA TNPW060331K6FHTA-ND TNPW060331K6FHTA
Product Name THIN FILM,0603,31.6K,1%,50PPM,T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2573220 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 47000 ohms
View Details