Vishay Precision Group Chip Resistor - Surface Mount TNPW060331K6BEEN

Description
31.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
31.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060331K6BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060331K6BEEN-ND
Chip Resistor - Surface Mount TNPW060331K6BEEN-ND
31.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

31.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 31.6K OHM 1/10W 0.1% 0603 - TNPW060331K6BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6K OHM 1/10W 0.1% 0603
TNPW060331K6BEEN
RES 31.6K OHM 1/10W 0.1% 0603 TNPW060331K6BEEN
RES 31.6Kohm 1/10W 0.1% 0603

RES 31.6Kohm 1/10W 0.1% 0603

Supplier's Site
Tnpw0603 31K6 0.1% T-9 E52 E3 Vishay - 50X3313 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0603 31K6 0.1% T-9 E52 E3 Vishay
50X3313
Tnpw0603 31K6 0.1% T-9 E52 E3 Vishay 50X3313
TNPW0603 31K6 0.1% T-9 E52 e3

TNPW0603 31K6 0.1% T-9 E52 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060331K6BEEN-ND TNPW060331K6BEEN 50X3313
Product Name Chip Resistor - Surface Mount RES 31.6K OHM 1/10W 0.1% 0603 Tnpw0603 31K6 0.1% T-9 E52 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176090-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301000 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD163GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details